Microchip Technology SST25VF016B-50-4C-QAF Flash Memory
The SST25VF016B-50-4C-QAF is a high-performance, 16-Megabit Serial Flash memory device manufactured by Microchip Technology. This device offers a flexible and reliable solution for a wide range of applications that require data storage, such as embedded systems, computing, telecommunications, networking, and industrial electronics.
Key Features:
- Memory Size: 16 Mbit (2 MB)
- Interface Type: Serial Peripheral Interface (SPI)
- Operating Voltage Range: 2.7V to 3.6V
- Performance: High-speed clock frequency up to 50MHz for fast read/write operations.
- Enhanced Write Protection: Includes software write protection for full or partial memory array.
- Operating Temperature Range: Industrial grade (-40°C to +85°C)
- Package: 8-SOIC (0.209", 5.30mm Width)
The SST25VF016B-50-4C-QAF is designed to provide a high-speed, low-power consumption non-volatile memory solution. Its SPI interface facilitates simple integration into a wide array of designs, providing a convenient method for firmware updates, parameter storage, and data logging tasks.
With its sector and block erase capabilities, the SST25VF016B-50-4C-QAF allows for efficient memory management and erasure of specific data without affecting the rest of the memory, making it an excellent choice for applications that require frequent updates to stored data.
Microchip Technology's commitment to quality ensures that the SST25VF016B-50-4C-QAF meets the rigorous demands of industrial applications. The device's robust design ensures reliability and longevity, even in the harshest environments.
In summary, the SST25VF016B-50-4C-QAF from Microchip Technology is a versatile and reliable Serial Flash memory chip that offers the performance and features necessary for a wide variety of data storage applications. Its fast read/write capabilities, enhanced write protection features, and industrial-grade operating temperature range make it an ideal choice for designers looking to incorporate a dependable storage solution into their projects.