EN
  • EN
  • DE

SST25LF020A-33-4I-QAE

Part No SST25LF020A-33-4I-QAE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI 33MHZ 8WSON / FLASH Memory IC 2Mb (256K x 8) SPI 33 MHz 8-WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 33 MHz
Write Cycle Time - Word, Page 20µs
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON
Base Product Number SST25LF020
Standard Package 98
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254512-SST25LF020A-33-4I-QAE
Ultra Librarian 3D Model Ultra Librarian SST25LF020A-33-4I-QAE CAD Model

Description

Microchip Technology SST25LF020A-33-4I-QAE Serial Flash Memory

The SST25LF020A-33-4I-QAE is a high-performance, 2-Mbit Flash memory device from Microchip Technology, designed to provide reliable and efficient non-volatile memory storage. With its Serial Peripheral Interface (SPI), this device offers a simple yet flexible connection to a wide range of microcontroller-based systems, making it an ideal choice for applications that require data logging, firmware updates, and configuration settings storage.

Key Features:

  • Memory Size: 2 Mbit (256 KB), allowing ample space for code and data storage.
  • Operating Voltage: 2.7V to 3.6V, compatible with various low-power applications and systems.
  • High-Speed Clock Frequency: Up to 33 MHz, enabling fast data transfer rates for efficient device operation.
  • Endurance: 100,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: Minimum 20 years, providing reliable long-term data storage.
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environments and industrial applications.
  • Package: 8-contact WSON (6x5 mm), offering a compact footprint for space-constrained designs.

Advanced Security Features:

The SST25LF020A-33-4I-QAE includes security features that protect against accidental or unauthorized changes, such as software write protection for the entire memory array or specific blocks. This ensures the integrity and security of the stored data, which is crucial for sensitive applications.

Applications:

With its robust feature set, the SST25LF020A-33-4I-QAE is highly versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Automotive electronics

Microchip Technology's commitment to quality and reliability is reflected in the SST25LF020A-33-4I-QAE, making it a preferred choice for designers looking for a secure and durable flash memory solution. Whether used in a new design or as a drop-in replacement for existing systems, this flash memory device offers a blend of performance, power efficiency, and security.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess