EN
  • EN
  • DE

SST12LP14C-QVCE

Part No SST12LP14C-QVCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description 2.4 GHz High-Power, High-Gain Power Amplifier | IC AMP 802.11B/G 2.4GHZ 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Frequency 2.4GHz ~ 2.485GHz
P1dB 26dBm
Gain 32dB
RF Type 802.11b/g
Supply Voltage (V) 3V ~ 3.6V
Supply Current 230mA
Test Frequency 2.4GHz ~ 2.485GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1259731-SST12LP14C-QVCE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST12LP14C-QVCE CAD Model

Description

Microchip Technology's SST12LP14C-QVCE High-Efficiency Power Amplifier

Introducing the SST12LP14C-QVCE from Microchip Technology, a state-of-the-art power amplifier designed to enhance wireless connectivity solutions. This compact, high-performance component is engineered to meet the stringent requirements of modern wireless applications, making it an ideal choice for a wide range of products including routers, access points, and network interface cards.

The SST12LP14C-QVCE operates in the 2.4 GHz ISM band, providing a flexible solution for systems based on IEEE 802.11b/g/n Wi-Fi standards. It boasts a high power-added efficiency (PAE) which not only maximizes the range and throughput of wireless communications but also ensures lower power consumption, contributing to the energy efficiency of the overall system.

This power amplifier is equipped with a built-in power detector and a 20 dB range input power detector that simplifies the design and reduces external component count. The inclusion of these features enables a more compact and cost-effective solution for manufacturers.

Constructed with Microchip's advanced InGaP/GaAs HBT technology, the SST12LP14C-QVCE delivers exceptional RF performance. It provides excellent linearity, which is crucial for maintaining signal integrity, and ensures low EVM (Error Vector Magnitude) and harmonics, which are essential for compliance with global transmission standards.

Moreover, the SST12LP14C-QVCE is offered in a 3x3 mm, 16-pin QFN package, which is not only RoHS compliant but also halogen-free. This packaging is designed for easy integration into PCB designs and is compatible with standard manufacturing processes, allowing for seamless adoption in volume production.

Key features of the SST12LP14C-QVCE include:

  • High Power-Added Efficiency (PAE)
  • Built-in power detector with 20 dB dynamic range
  • 2.4 GHz ISM band operation
  • Compliance with IEEE 802.11b/g/n standards
  • Low EVM and harmonics for improved signal quality
  • Compact 3x3 mm, 16-pin QFN packaging

With its combination of efficiency, performance, and compact design, the SST12LP14C-QVCE from Microchip Technology is an excellent choice for enhancing the wireless capabilities of your next project.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Maxim Integrated
IC RF AMP ISM 800MHZ-1GHZ 16QSOP
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8523 $59.6610
170+ $0.6994 $118.8980
260+ $0.6775 $176.1500
355+ $0.6557 $232.7735
460+ $0.6338 $291.5480
610+ $0.5683 $346.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess