EN
  • EN
  • DE

SST12CP11C-QUCE

Part No SST12CP11C-QUCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description 2.4 GHz High-Linearity, High-Efficiency Power Amplifier | IC RF AMP WIMAX 2.4GHZ 16UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tape and Reel
Frequency 2.4GHz ~ 2.5GHz
P1dB 30dBm
Gain 37dB
RF Type WiMax, WLAN
Supply Voltage (V) 3.3V
Supply Current 500mA
Test Frequency 2.4GHz
Manufacturer Package 16-UFQFN Exposed Pad
Supplier Device Package 16-UQFN (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1259724-SST12CP11C-QUCE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST12CP11C-QUCE CAD Model

Description

The SST12CP11C-QUCE is a high-performance, ultra-low-power RF amplifier designed and manufactured by Microchip Technology. This advanced product is specifically engineered to meet the rigorous demands of modern wireless applications, offering an optimal solution for a wide range of RF systems. Its versatility makes it suitable for use in various devices, including but not limited to, wireless LAN (WLAN), Bluetooth, home RF, and general-purpose 2.4 GHz ISM band applications.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it ideal for multi-band use and various RF applications.
  • High Gain: It offers high gain, which enhances signal strength and improves the reach and quality of wireless communication.
  • High Linearity: The SST12CP11C-QUCE maintains high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: Its low noise figure ensures minimal signal degradation, which is essential for maintaining the integrity of the received signal.
  • Power Efficiency: Designed with power efficiency in mind, this RF amplifier helps to conserve energy and extend battery life in portable applications.
  • Thermal Management: The product features excellent thermal performance, ensuring reliable operation even under varying environmental conditions.

Applications

  • Wireless LAN (WLAN) devices
  • Bluetooth-enabled products
  • Home RF equipment
  • Portable battery-powered devices
  • General-purpose 2.4 GHz ISM band applications

The Microchip SST12CP11C-QUCE amplifier is packaged in a compact, lead-free/halogen-free 3x3 mm 16-pin QFN package, which not only saves board space but also facilitates integration into design layouts. With its robust performance and compact form factor, this product exemplifies Microchip Technology's commitment to providing innovative solutions that address the evolving needs of the wireless communications market.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314
Guerrilla RF, Inc.
GRF2070 Guerrilla RF RF Amplifier .4-1.5GHz GaAs Gain 20.8dB datasheet, inventory, & pricing.
Lowest to $4.3657
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess