EN
  • EN
  • DE

M48T58Y-70MH1E

Part No M48T58Y-70MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 207132-M48T58Y-70MH1E
Ultra Librarian 3D Model Ultra Librarian M48T58Y-70MH1E CAD Model

Description

The M48T58Y-70MH1E is a 64 Kbit 8Kb x8 TIMEKEEPER® SRAM integrated with a real-time clock from the renowned semiconductor manufacturer STMicroelectronics. This high-quality memory component is designed to provide a reliable and durable non-volatile memory solution with an embedded timekeeping function, making it an ideal choice for a wide range of applications that require data storage and precise timekeeping capabilities.

Key Features

  • Integrated Ultra-low Power SRAM: The device comes with 64 Kbits of SRAM, offering a stable and reliable storage solution for critical data that needs to be preserved during power outages.
  • Real-time Clock (RTC): The built-in RTC provides timekeeping functionality with a precision of seconds, minutes, hours, day, date, month, and year. It also includes automatic leap year compensation up to the year 2100, ensuring long-term accuracy of timekeeping.
  • Battery Backup: An embedded battery maintains the clock and SRAM operation in the event of a power failure, guaranteeing data integrity and time accuracy.
  • Low Power Consumption: Designed for energy efficiency, the M48T58Y-70MH1E operates with low power consumption, which is critical for battery-backed memory applications.
  • Software Controlled Write Protection: The device offers write protection for the entire memory array, which can be enabled or disabled through software commands.
  • Package: The product is available in a 28-pin, 600 mil SOIC package, providing a compact footprint for space-constrained applications.
  • Access Time: With an access time of 70ns, the SRAM allows for rapid data retrieval, contributing to the overall performance and efficiency of the system it's integrated into.

Applications

The M48T58Y-70MH1E is versatile and can be used in various industrial and commercial applications, such as:

  • Embedded systems requiring real-time clocks with battery backup
  • Utility meters
  • Security systems
  • Network servers
  • Telecommunication equipment
  • POS terminals

With its combination of non-volatile memory and integrated real-time clock, the M48T58Y-70MH1E from STMicroelectronics is a robust component that offers a reliable solution for systems that cannot afford to lose data or time accuracy during power failures or other unexpected events.

You May Also Be Interested in

ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6429 $58.2864
39+ $2.9891 $116.5749
60+ $2.8956 $173.7360
83+ $2.8020 $232.5660
107+ $2.7085 $289.8095
143+ $2.4290 $347.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess