EN
  • EN
  • DE

SMLJ54CAE3/TR13

Part No SMLJ54CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 87.1V
Current - Peak Pulse (10/1000µs) 34.4A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ54
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299443-SMLJ54CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ54CAE3/TR13 CAD Model

Description

Microchip Technology's SMLJ54CAE3/TR13 Transient Voltage Suppressor

The SMLJ54CAE3/TR13 is a high-quality transient voltage suppressor (TVS) diode designed by Microchip Technology to provide robust protection for sensitive electronics. This TVS diode is specifically engineered to shield circuits from voltage spikes and surges, ensuring the reliability and longevity of electronic components in a variety of applications.

Key Features

  • Reverse Stand-Off Voltage: The device has a reverse stand-off voltage of 54V, making it suitable for protecting systems operating at this voltage level.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 3000W (10/1000µs), which is capable of handling significant transient power spikes.
  • Clamping Voltage: With a clamping voltage of 87.1V, the SMLJ54CAE3/TR13 ensures that any voltage exceeding this level is effectively clamped, protecting the components downstream.
  • Package: The device comes in a surface-mount package (DO-214AB), which is ideal for automated assembly processes and space-constrained applications.
  • Bi-directional Protection: As a bidirectional TVS, it can protect circuits from voltage transients in both polarities, which is essential for AC applications or where the polarity of the transient could be reversed.
  • Environmental Compliance: The SMLJ54CAE3/TR13 is compliant with RoHS and REACH regulations, ensuring that it meets current environmental standards for electronic components.
  • Quality and Reliability: Produced by Microchip Technology, a leader in the semiconductor industry, this TVS diode is manufactured to high-quality standards, providing reliable protection in demanding environments.

Applications

The SMLJ54CAE3/TR13 is versatile and can be used in a wide range of applications where voltage surge protection is critical. These include:

  • Power Supply Circuits
  • Telecommunication Systems
  • Automotive Electronics
  • Industrial Control Equipment
  • Consumer Electronics

With its robust design and reliable performance, the SMLJ54CAE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the durability and safety of their electronic systems against voltage transients.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess