EN
  • EN
  • DE

SMDB24CE3/TR13

Part No SMDB24CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 45pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB24
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299111-SMDB24CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDB24CE3/TR13 CAD Model

Description

Microchip Technology's SMDB24CE3/TR13: A Robust ESD Protection Solution

The SMDB24CE3/TR13 from Microchip Technology is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components against transient voltage spikes. This high-performance solution is engineered to ensure the reliability and longevity of a wide array of products in the consumer electronics, telecommunications, and computing industries.

Key Features and Benefits

  • Transient Protection: The SMDB24CE3/TR13 is capable of protecting against ESD events exceeding the IEC 61000-4-2 (Level 4) standard, making it an ideal choice for safeguarding high-speed data lines and I/O ports.
  • Low Clamping Voltage: With its low dynamic resistance and clamping voltage, this device provides superior protection for sensitive circuits by limiting the voltage spike amplitude during a transient event.
  • Low Capacitance: The design features low loading capacitance, which is crucial for maintaining signal integrity in high-speed applications without compromising data transfer rates.
  • Multiple Channel Protection: Each device can protect up to four data or I/O lines, offering a compact and efficient solution for multi-line protection in space-constrained applications.
  • Surface Mount Package: The SMDB24CE3/TR13 is available in a small SOT-23 package, suitable for automated pick-and-place manufacturing processes, which helps to reduce assembly costs and time.
  • RoHS Compliant: In line with environmental directives, this product is RoHS compliant, ensuring it meets the latest standards for restriction of hazardous substances.

Applications

The versatility of the SMDB24CE3/TR13 allows it to be integrated into a variety of applications, including:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Wireless communication systems
  • Network servers and routers
  • Portable electronics

Microchip Technology's commitment to quality and performance is evident in the SMDB24CE3/TR13. By incorporating this robust ESD protection device into your design, you can enhance the durability and reliability of your electronic products against the challenges posed by electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess