EN
  • EN
  • DE

SMDB05/TR13

Part No SMDB05/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 11 Weeks
Features 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Manufacturer Microchip Technology
Series TVSarray™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name SMDB05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934247-SMDB05/TR13
Ultra Librarian 3D Model Ultra Librarian SMDB05/TR13 CAD Model

Description

The SMDB05/TR13 from Microchip Technology is a cutting-edge component designed for robust circuit protection. This product is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by inductive load switching and lightning. The exceptional design of the SMDB05/TR13 makes it an ideal choice for a variety of applications, including automotive systems, industrial controls, power supplies, and other critical electronic devices.

Key Features

  • Transient Voltage Suppression (TVS): The device provides excellent transient voltage suppression, ensuring that spikes and surges are effectively clamped to protect sensitive circuitry.
  • Low Clamping Voltage: With its low clamping voltage, the SMDB05/TR13 minimizes stress on the protected component during a transient event, thereby improving overall reliability and longevity of the system.
  • High Surge Capability: Designed to handle high surge currents without degradation, this device ensures reliable performance under harsh conditions.
  • Fast Response Time: The rapid response time of the SMDB05/TR13 ensures that transient voltages are quickly suppressed, reducing the risk of damage to connected components.
  • Compact Package: Available in a small-bodied package, the product allows for space-saving designs and is suitable for high-density circuit boards.

Applications

The versatility of the SMDB05/TR13 makes it suitable for a wide range of applications. It is commonly used in:

  • Automotive electronics where reliability under extreme conditions is crucial.
  • Industrial control systems that require consistent performance and protection from electrical noise and surges.
  • Consumer electronics to ensure the longevity of products such as smartphones, computers, and televisions.
  • Power supply units where stable operation and protection from voltage spikes are necessary.

Product Specifications

The SMDB05/TR13 is characterized by its robust design and superior specifications. It is compliant with industry standards, ensuring compatibility and reliability in a broad range of applications. The technical specifications include a breakdown voltage range, peak pulse power dissipation, and operating temperature range that cater to demanding environments and requirements.

For engineers and designers looking for a reliable solution to protect their electronic systems, the SMDB05/TR13 from Microchip Technology offers an optimal blend of performance, size, and durability.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,495 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess