EN
  • EN
  • DE

SMDA15C-7E3/TR13

Part No SMDA15C-7E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SMDA15
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299074-SMDA15C-7E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA15C-7E3/TR13 CAD Model

Description

Microchip Technology's SMDA15C-7E3/TR13 TVS Diode Array

Microchip Technology's SMDA15C-7E3/TR13 is a high-quality transient voltage suppressor (TVS) diode array designed to provide circuit protection for a wide range of electronic applications. This TVS diode array is specifically engineered to safeguard sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events.

Key Features

  • Transient Protection: The SMDA15C-7E3/TR13 is capable of clamping and dissipating the energy of voltage transients, ensuring the protection of the downstream components from potential damage.
  • Low Clamping Voltage: This diode array offers a low clamping voltage, which is critical for protecting modern, sensitive electronic circuits.
  • Multi-Line Protection: It is designed to protect up to seven lines, making it an efficient solution for safeguarding multiple data or signal lines with a single component.
  • Bidirectional Configuration: The bidirectional design allows the device to suppress both positive and negative transients, providing symmetrical protection for AC signals or data lines where the polarity of the transient can be in either direction.

Applications

The SMDA15C-7E3/TR13 is ideal for use in a variety of applications where electronic components require protection from voltage spikes. These applications include:

  • USB interfaces
  • Power supply lines
  • Computer I/O interfaces
  • Microcontroller-based equipment
  • Networking and telecommunications systems

Product Specifications

The SMDA15C-7E3/TR13 TVS diode array comes in a compact SO-8 package, which is suitable for surface mount technology (SMT) and occupies minimal board space. The device is rated for a standoff voltage of 15V, making it suitable for a variety of medium voltage applications. It is also characterized with a peak pulse power dissipation of 500W (10/1000μs waveform), ensuring robust protection against high energy transients. The diode array is RoHS compliant, meaning it conforms to environmental standards by not containing hazardous substances.

With its combination of features, the SMDA15C-7E3/TR13 from Microchip Technology provides reliable and efficient protection for electronic circuits, helping to extend the lifespan of the end product by mitigating the risk of damage due to voltage surges and spikes.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess