EN
  • EN
  • DE

SMDA15C-5E3/TR7

Part No SMDA15C-5E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 50pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA15
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299089-SMDA15C-5E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA15C-5E3/TR7 CAD Model

Description

Product Overview: SMDA15C-5E3/TR7 from Microchip Technology

The SMDA15C-5E3/TR7 is a high-performance transient voltage suppressor (TVS) diode array designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy events.

Key Features

  • ESD Protection: The SMDA15C-5E3/TR7 offers excellent ESD protection, meeting IEC 61000-4-2 (ESD) standards, ensuring that devices are safeguarded against electrostatic discharges that can occur during manufacturing or when devices are in use.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode array provides a higher level of protection for sensitive circuits by limiting the voltage spikes to a safe threshold.
  • Peak Pulse Power: It is capable of handling peak pulse power of up to 500 Watts (10/1000μs waveform), which helps in protecting the circuit from high energy transients.
  • Multi-Line Protection: The device features a 5-line protection design, making it suitable for protecting multiple lines simultaneously, which is ideal for integrated circuits and other sensitive components.
  • Low Leakage Current: It is characterized by its low leakage current, ensuring minimal power loss and higher efficiency in the circuit's operation.
  • RoHS Compliant: The SMDA15C-5E3/TR7 is RoHS compliant, meaning it is manufactured without the use of hazardous materials, making it environmentally friendly and safe for use in a wide range of applications.
  • Package: The device comes in a convenient surface-mount package (SOT-23-6), which allows for easy integration into PCB designs and is suitable for high-volume production.

Applications

The SMDA15C-5E3/TR7 is ideal for protecting sensitive electronics in a variety of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Telecommunications Systems
  • Microprocessor/IC Protection
  • Computer Peripherals
  • Industrial Controls

With its combination of features, the SMDA15C-5E3/TR7 from Microchip Technology is a reliable choice for designers looking to enhance the durability and longevity of their electronic products against transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess