EN
  • EN
  • DE

SMDA15-6E3/TR7

Part No SMDA15-6E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 140pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA15
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299042-SMDA15-6E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA15-6E3/TR7 CAD Model

Description

Product Overview: SMDA15-6E3/TR7 from Microchip Technology

The SMDA15-6E3/TR7 is a robust transient voltage suppressor (TVS) array from Microchip Technology, designed to provide reliable protection for sensitive electronic equipment against voltage transients induced by system inductive load switching and lightning. This high-performance device is particularly suited for safeguarding data lines and other circuits used in a wide range of applications, including consumer electronics, networking, and telecommunications systems.

Key Features

  • Transient Protection: The SMDA15-6E3/TR7 is capable of clamping and dissipating the energy from voltage spikes, ensuring the protection of the circuitry it is connected to.
  • Low Clamping Voltage: With a low clamping voltage, this device helps to minimize the stress on protected components during surge events.
  • Multi-Line Protection: This TVS array is designed to protect up to six lines simultaneously, making it an efficient choice for compact circuit designs.
  • Low Leakage Current: It features a low leakage current, which helps to reduce power consumption when the device is in standby mode, thus preserving the energy efficiency of the overall system.
  • RoHS Compliant: The SMDA15-6E3/TR7 meets the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environments where hazardous materials are of concern.
  • Surface-Mount Package: Supplied in a surface-mount package, the device is ideal for high-volume production and is compatible with modern PCB assembly processes.

Applications

The versatility of the SMDA15-6E3/TR7 allows it to be integrated into a variety of applications where transient voltage protection is critical. Some common applications include:

  • USB interfaces
  • Power supply lines
  • Computer I/O interfaces
  • Telecommunication equipment
  • Networking equipment

Conclusion

The SMDA15-6E3/TR7 from Microchip Technology is a powerful solution for protecting sensitive electronic circuits from voltage transients. Its multi-line protection, low clamping voltage, and compliance with RoHS standards make it an ideal choice for designers looking to enhance the durability and reliability of their systems.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess