EN
  • EN
  • DE

SMDA12C-8E3/TR13

Part No SMDA12C-8E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number SMDA12
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299033-SMDA12C-8E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12C-8E3/TR13 CAD Model

Description

Microchip Technology SMDA12C-8E3/TR13 Product Overview

The SMDA12C-8E3/TR13 is a robust transient voltage suppression (TVS) array from Microchip Technology, designed to protect sensitive electronic equipment from voltage transients induced by system-level electrostatic discharge (ESD) and other transient voltage events. This high-performance device is ideal for safeguarding multi-line applications with its array of surge-rated diodes that work collectively to clamp excess transient voltages to safe levels.

Key Features

  • Transient Protection: The SMDA12C-8E3/TR13 is specifically engineered to protect against ESD, electrical fast transients (EFT), and lightning surges, complying with IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) standards.
  • Low Clamping Voltage: With its low clamping voltage, this device ensures that the protected components are exposed to minimal stress during transient conditions, thereby enhancing their longevity and reliability.
  • Multi-Line Protection: It offers 8 channels of protection, making it suitable for parallel data lines or interface ports.
  • Low Leakage Current: The SMDA12C-8E3/TR13 boasts a low leakage current, which makes it energy-efficient and minimizes power loss when the device is in standby mode.
  • High Surge Capability: This TVS array has a peak pulse power rating of 600 Watts for an 8/20μs waveform, allowing it to handle significant transient power spikes.
  • RoHS Compliant: The device is compliant with the RoHS directive, making it environmentally friendly and suitable for use in various global markets.

Applications

The SMDA12C-8E3/TR13 is widely used in a range of applications where multi-line transient voltage protection is critical. These applications include:

  • Telecommunications Equipment
  • Computer Systems
  • Industrial Controls
  • Networking Devices
  • Consumer Electronics

With its compact surface-mount package, the SMDA12C-8E3/TR13 is designed for efficient PCB layout and can be easily integrated into a variety of circuit designs. Its commitment to providing high-quality protection makes it a valuable component in any application where electrical transients pose a risk to electronic equipment.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess