EN
  • EN
  • DE

SMDA12-6E3/TR13

Part No SMDA12-6E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 185pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA12
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299044-SMDA12-6E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA12-6E3/TR13 CAD Model

Description

Microchip Technology's SMDA12-6E3/TR13 TVS Diode Array

The SMDA12-6E3/TR13 is a robust transient voltage suppression (TVS) diode array from Microchip Technology, designed to provide reliable protection for sensitive electronics from voltage spikes and surges. This component is particularly suitable for safeguarding multi-line applications such as data lines, signal lines, and power supply lines in a variety of electronic devices.

Key Features:

  • High Surge Protection: With its ability to handle high transient power dissipation, the SMDA12-6E3/TR13 is capable of protecting circuits from surges defined in IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) standards.
  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential for protecting sensitive components that may be damaged by high-voltage spikes.
  • Multi-Line Protection: This array can protect up to six lines, making it an efficient solution for space-constrained applications where multiple lines require protection but PCB real estate is at a premium.
  • Fast Response Time: The SMDA12-6E3/TR13 features an ultra-fast response time to transient events, ensuring that the protected components are shielded promptly from any harmful voltage spikes.
  • Low Leakage Current: The device has a low leakage current, which helps to minimize power loss and maintain the energy efficiency of the overall system.
  • Surface Mount Package: Supplied in a surface mount package, the SMDA12-6E3/TR13 is designed for automated assembly processes, providing ease of integration into various electronic assemblies.
  • RoHS Compliant: The product meets RoHS (Restriction of Hazardous Substances) directives, making it suitable for use in environmentally sensitive applications and markets that demand compliance with such regulations.

Applications:

The versatility of the SMDA12-6E3/TR13 TVS diode array makes it an ideal choice for a wide range of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Computer peripherals
  • Networking devices

With its combination of features, the SMDA12-6E3/TR13 from Microchip Technology stands out as a reliable solution for protecting sensitive circuits from the damaging effects of voltage transients. Integrating this TVS diode array into your design can help ensure the longevity and stable operation of your electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess