EN
  • EN
  • DE

SMDA05C-4E3/TR7

Part No SMDA05C-4E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299094-SMDA05C-4E3/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA05C-4E3/TR7 CAD Model

Description

Microchip Technology SMDA05C-4E3/TR7 TVS Diode Array

The SMDA05C-4E3/TR7 from Microchip Technology is a robust transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This component is part of Microchip's extensive range of circuit protection devices, engineered to ensure the reliability and longevity of modern electronics.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping voltage characteristics, ensuring sensitive circuits are well protected from surges.
  • Low Leakage Current: With its low leakage current, the SMDA05C-4E3/TR7 minimizes power loss when the device is in standby mode, making it ideal for power-sensitive applications.
  • Multi-Line Protection: This array is capable of protecting up to four lines simultaneously, which simplifies design and reduces the need for multiple discrete components.
  • SO-8 Packaging: Housed in an SO-8 package, it offers a compact footprint that is suitable for space-constrained applications without compromising on performance.
  • Peak Pulse Power: It is rated to handle a peak pulse power of 500 watts for an 8/20µs waveform, providing a high level of protection against powerful surges.
  • ESD Protection: The TVS diode array is capable of withstanding electrostatic discharges (ESD) in accordance with the IEC 61000-4-2 standard, safeguarding electronic components from static damage.
  • RoHS Compliant: Compliance with RoHS standards ensures that this device is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

Applications

The SMDA05C-4E3/TR7 is versatile and can be used across a wide range of applications. It is particularly well-suited for protecting data lines and I/O ports in:

  • Consumer Electronics
  • Computers and Peripherals
  • Telecommunication Devices
  • Portable Electronics
  • Industrial Controls

With its combination of multi-line protection, low clamping voltage, and high peak pulse power capability, the SMDA05C-4E3/TR7 TVS diode array from Microchip Technology is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against transient voltage events.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess