Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299093-SMDA05C-4/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA05C-4/TR13 CAD Model

Description

Microchip Technology SMDA05C-4/TR13

The SMDA05C-4/TR13 is a highly efficient and robust transient voltage suppressor array from Microchip Technology, designed to provide reliable protection for sensitive electronics against voltage spikes and surges. This component is specifically engineered to safeguard four data or transmission lines from the harmful effects of Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and lightning-induced surges, which are common threats in today's electronic environments.

One of the key features of the SMDA05C-4/TR13 is its low clamping voltage, which ensures that any excess voltage is quickly suppressed to a level that the protected circuitry can tolerate, minimizing the risk of damage. The device is capable of withstanding multiple ESD strikes without degradation, offering a robust shield for your electronic applications over time.

The SMDA05C-4/TR13 comes in a compact SO-8 package, making it suitable for space-constrained applications. It is designed to meet the stringent requirements of the IEC 61000-4-2 (ESD) standard, IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) protection specifications, ensuring a high level of reliability and performance in protecting against transient voltages.

With a peak pulse power of 300 Watts (10/1000μs) and a maximum clamping voltage of 9.8 Volts, this device is capable of handling significant transient events while maintaining the integrity of the protected circuit. The SMDA05C-4/TR13 also features low leakage current, which is crucial for maintaining energy efficiency in the system it protects.

Its bidirectional configuration provides symmetrical protection, making it suitable for AC signal lines or where the polarity is reversible. The component is also characterized for use in operating environments ranging from -55°C to +150°C, catering to a wide range of industrial and commercial applications.

Whether it's for telecommunications, computer interfaces, or other sensitive electronic systems, the SMDA05C-4/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their products against electrical transients.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM DFN1006BD-2
Lowest to $2.6391
ECAD model for PESD1ETH1GXLS-QYL
Infineon Technologies
9V 5A@8/20us 50V TSLP-4-7 TVS Diodes RoHS
Lowest to $35.7252
ECAD model for ESD0P4RFL E6327
Tech Public
20VC Clamp 200A@8/20us Ipp DFN2x2-3
Lowest to $0.0612
ECAD model for ESD5641D07-3
Vishay
TVS DIODE 171VWM 274VC DO214AA / 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.3661
ECAD model for P6SMB200A-M3/52
Rohm Semiconductor
TVS DIODE 5VWM 10.5VC PMDTM
Need more? Email Us
ECAD model for VS5V0UA1LAMTR
Infineon Technologies
ESD24VS2U E6327 Infineon Technologies ESD Protection Diodes / TVS Diodes ESD/EMI PROTECTION AUTOMOTIVE 30kV 26 V datasheet, inventory, & pricing.
Lowest to $1.2062
ECAD model for ESD24VS2U E6327
Yageo
SA, DO-204AC, 28V, 45.4V, BOX
Lowest to $0.3008
ECAD model for SA28A/B
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Comchip Technology
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $2.7256
ECAD model for ATV50C240JB-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention