EN
  • EN
  • DE

SMDA05-6E3/TR13

Part No SMDA05-6E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 11V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 550pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA05
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299035-SMDA05-6E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA05-6E3/TR13 CAD Model

Description

Microchip Technology's SMDA05-6E3/TR13 TVS Diode Array

Introducing the SMDA05-6E3/TR13, a state-of-the-art transient voltage suppression (TVS) diode array from Microchip Technology. This robust component is designed to provide superior circuit protection in a variety of applications. It is particularly well-suited for safeguarding sensitive electronic equipment from voltage transients induced by inductive load switching and lightning on the data and power lines.

Outstanding Protection Features

The SMDA05-6E3/TR13 is a multi-line array capable of clamping and dissipating the energy of overvoltage transients before they damage your circuitry. Each device can protect up to five data or power lines against electrostatic discharge (ESD), electrical fast transients (EFT), and effects of secondary lightning. With its low clamping voltage and low leakage current, this TVS diode array ensures minimal impact on the normal operation of your equipment while offering a shield against high-energy transients.

Optimized for High-Speed Interfaces

Designed to be compatible with high-speed data interfaces, the SMDA05-6E3/TR13 is an excellent choice for protecting applications such as USB, Ethernet, and other communication ports. Its low capacitance ensures that signal integrity is maintained, making it an ideal solution for preserving the performance of your high-speed data lines.

Durable and Easy to Implement

The device comes in a compact SO-8 package, making it easy to incorporate into PCB designs with space constraints. Its surface-mount design allows for efficient assembly and integration into your product line. The SMDA05-6E3/TR13 is also characterized by its durability, capable of withstanding multiple ESD strikes without degradation, ensuring a long operational life and reliability of your electronic systems.

Compliance and Quality Assurance

Microchip Technology's commitment to quality is evident in the SMDA05-6E3/TR13, which is manufactured to meet or exceed industry standards for ESD and surge protection. It is RoHS compliant, ensuring that it meets environmental standards for hazardous materials. With its combination of performance, reliability, and compliance, the SMDA05-6E3/TR13 TVS diode array is an excellent choice for designers looking to enhance the protection of their electronic products.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess