SMCJ40AE3/TR13 - Microchip Technology
The SMCJ40AE3/TR13 is a robust surface-mount Transient Voltage Suppressor (TVS) diode, meticulously designed by Microchip Technology to provide cutting-edge protection for sensitive electronic components. This high-quality TVS diode is specifically engineered to safeguard circuits against transient voltage spikes, making it an indispensable component for a wide range of applications where voltage regulation and suppression are critical for performance and longevity.
Features and Benefits
- Transient Protection: The SMCJ40AE3/TR13 offers excellent transient voltage suppression capabilities, with a stand-off voltage of 40V, ensuring reliable protection against voltage surges.
- High Surge Capability: With its ability to handle high surge currents, this diode is well-suited for environments where electrical surges are common, providing peace of mind for the end user.
- Low Leakage Current: The device has a low leakage current, minimizing power loss and ensuring the efficient operation of the protected circuit.
- Surface Mount Package: The SMCJ40AE3/TR13 comes in a convenient surface-mount DO-214AB (SMC) package, which is ideal for automated assembly processes and space-constrained applications.
- Environmentally Friendly: It is RoHS compliant, meaning it meets the restrictions of hazardous substances, making it an environmentally responsible choice for modern electronics.
Applications
The versatility of the SMCJ40AE3/TR13 makes it suitable for a broad spectrum of applications, including:
- Power supply circuits
- Industrial systems
- Telecommunication devices
- Consumer electronics
- Automotive systems
- Medical equipment
Technical Specifications
The SMCJ40AE3/TR13 boasts a comprehensive set of technical specifications that make it a top choice for circuit protection:
- Peak Pulse Power Dissipation: 1500W @ 10/1000μs waveform
- Maximum Reverse Leakage @ V<sub>RWM: 1μA
- Breakdown Voltage Range: 44.4V to 49.1V
- Operating Temperature Range: -55°C to +150°C
- UL Recognized: Meeting the standards for safety and reliability
The SMCJ40AE3/TR13 from Microchip Technology represents a reliable and efficient solution for protecting electronic systems from voltage transients, ensuring the stability and longevity of your electronic products.