EN
  • EN
  • DE

SMCJ150AE3/TR13

Part No SMCJ150AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Voltage - Breakdown (Min) 167V
Voltage - Clamping (Max) @ Ipp 243V
Current - Peak Pulse (10/1000µs) 6.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ150
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299330-SMCJ150AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ150AE3/TR13 CAD Model

Description

SMCJ150AE3/TR13 Transient Voltage Suppressor from Microchip Technology

The SMCJ150AE3/TR13, manufactured by Microchip Technology, is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and electrical fast transients (EFT). This TVS diode is a reliable component for safeguarding voltage-sensitive circuits by clamping unwanted high-voltage spikes to a tolerable level.

Key Features

  • Peak Pulse Power: The SMCJ150AE3/TR13 offers excellent surge protection with its peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, ensuring robust protection for your electronic devices.
  • Breakdown Voltage: This device features a breakdown voltage of 150V, providing a wide margin to protect against overvoltage conditions while maintaining a compact footprint.
  • Package: Housed in a DO-214AB (SMC) package, the SMCJ150AE3/TR13 is designed for surface-mount applications, allowing for efficient use of PCB space and compatibility with automated assembly processes.
  • Temperature Range: With an operating junction temperature range of -55°C to +150°C, this TVS diode is suitable for a wide array of environmental conditions, ensuring reliability across various applications.
  • Standards Compliance: The device meets the ISO 7637-2 pulse 5A and 5B standards, making it an ideal choice for automotive load dump protection and other stringent industrial standards.
  • RoHS Compliant: Adherence to RoHS standards signifies that the SMCJ150AE3/TR13 is free of hazardous substances, making it an environmentally friendly choice for electronic designs.
  • Tape and Reel Packaging: Supplied in tape and reel packaging denoted by the TR13 suffix, this component is ready for automated pick-and-place assembly, streamlining the manufacturing process.

Applications

The SMCJ150AE3/TR13 is ideal for a variety of applications that require high-quality transient voltage protection. It is commonly used in sensitive electronics protection, voltage regulation modules, and is particularly useful in automotive systems, industrial electronics, and communication infrastructure where reliability and performance are critical. With its combination of high surge capability, fast response time, and industry-standard packaging, the SMCJ150AE3/TR13 is a versatile solution for protecting against voltage transients in a wide range of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess