EN
  • EN
  • DE

SMLJ64CAE3/TR13

Part No SMLJ64CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 64V
Voltage - Breakdown (Min) 71.1V
Voltage - Clamping (Max) @ Ipp 103V
Current - Peak Pulse (10/1000µs) 29.2A
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Base Product Number SMLJ64
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299417-SMLJ64CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMLJ64CAE3/TR13 CAD Model

Description

Product Overview: SMLJ64CAE3/TR13 by Microchip Technology

The SMLJ64CAE3/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of Microchip's robust transient voltage suppression (TVS) diode product line, designed to protect sensitive electronic equipment from voltage spikes and surges.

The SMLJ64CAE3/TR13 TVS diode is specifically engineered to safeguard circuits against transient overvoltage events, such as lightning strikes, electrostatic discharge (ESD), and other induced voltage phenomena. This device features a 64V stand-off voltage, which makes it suitable for a wide range of applications that require a high level of voltage protection.

Packaged in a transfer-molded plastic format, the SMLJ64CAE3/TR13 comes in a DO-214AB (SMCJ) package, which is known for its compact size and reliability. The package is designed for surface mount applications, facilitating easy integration into PCB designs and providing a space-saving solution for high-density circuit boards.

The bidirectional nature of this TVS diode allows it to clamp both positive and negative voltage transients to a safe level, thereby preventing potential damage to downstream components. It has a peak pulse power dissipation of 3000W (10/1000μs waveform), which ensures that it can handle significant transient power spikes without failing.

The SMLJ64CAE3/TR13 is characterized by its fast response time to transient events, typically in the picosecond range, which is crucial for immediate protection. It also boasts a low incremental surge resistance, which helps to minimize voltage overshoot during surge events.

Ideal for use in sensitive electronics, power supply circuits, and communication systems, the SMLJ64CAE3/TR13 is a reliable choice for designers looking to enhance the durability and longevity of their products. With its robust design and high-performance characteristics, this TVS diode from Microchip Technology is an essential component for any application where voltage surge protection is a priority.

Key Features:

  • 64V stand-off voltage
  • 3000W peak pulse power capability
  • Bidirectional transient voltage suppression
  • Fast response time
  • Low incremental surge resistance
  • DO-214AB (SMCJ) package for surface mount

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess