EN
  • EN
  • DE

SMDA03CE3/TR13

Part No SMDA03CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299101-SMDA03CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03CE3/TR13 CAD Model

Description

Microchip Technology's SMDA03CE3/TR13 TVS Diode Array

The SMDA03CE3/TR13 from Microchip Technology is a robust transient voltage suppressor (TVS) diode array designed to protect sensitive electronic equipment from voltage spikes and surges. This component is engineered to safeguard multi-line applications from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges, making it an ideal solution for a wide range of industrial, telecommunications, and consumer electronics products.

Key Features

  • Multi-Line Protection: The SMDA03CE3/TR13 provides protection for up to four data or power lines, ensuring comprehensive coverage against transients.
  • Low Clamping Voltage: This TVS diode array offers a low clamping voltage, which is vital for protecting modern, sensitive integrated circuits against voltage transients.
  • High Surge Capability: With its robust surge capability, the device can withstand high transient currents, offering reliable performance under extreme conditions.
  • Fast Response Time: The diodes react swiftly to transient events, typically in the picosecond range, providing immediate protection to the connected circuits.
  • Low Leakage Current: The SMDA03CE3/TR13 maintains a low leakage current in standby mode, which helps to preserve the energy efficiency of the overall system.
  • SO-8 Package: The component is housed in an industry-standard SO-8 package, which is suitable for high-density circuit board designs.

Applications

The versatility of the SMDA03CE3/TR13 makes it suitable for a variety of applications, including:

  • Microprocessor/IC protection
  • Network and telecommunications equipment
  • Portable electronics
  • Power supply protection
  • Consumer electronics with data line interfaces

Microchip Technology's commitment to quality and reliability is evident in the SMDA03CE3/TR13 diode array. This component is manufactured to provide consistent performance and is a trusted choice for designers looking to enhance the durability and longevity of their electronic products.

Ordering Information

The SMDA03CE3/TR13 is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production requirements. The TR13 suffix denotes the packaging method, ensuring compatibility with automated pick-and-place equipment.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess