EN
  • EN
  • DE

SMCJ14CAE3/TR13

Part No SMCJ14CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 23.2V
Current - Peak Pulse (10/1000µs) 64.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ14
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299551-SMCJ14CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ14CAE3/TR13 CAD Model

Description

SMCJ14CAE3/TR13 - Microchip Technology

The SMCJ14CAE3/TR13 is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to safeguard sensitive electronic equipment from voltage spikes and surges. This high-performance device is a critical component for circuit protection in a wide range of applications, including consumer electronics, industrial systems, and communication infrastructure.

Key Features:

  • Stand-Off Voltage: The SMCJ14CAE3/TR13 has a stand-off voltage of 14V, making it suitable for protecting circuits with nominal operating voltages up to this level.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 1500 Watts for a 10/1000µs waveform, providing reliable protection against high energy transients.
  • Clamping Voltage: With a clamping voltage of 23.2V, this TVS diode ensures that any voltage exceeding this threshold is effectively clamped down, preventing damage to downstream components.
  • Bi-Directional Protection: As a bi-directional device, the SMCJ14CAE3/TR13 provides symmetrical protection for both positive and negative transient events, ideal for AC applications or where the polarity of the transient could be reversed.
  • Package: The component comes in a DO-214AB package, also known as an SMC package, which is optimized for automated assembly and offers a compact footprint on PCBs.
  • RoHS Compliant: It complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive products.
  • Availability: Supplied in tape and reel format (TR13), the SMCJ14CAE3/TR13 is ready for use in high-volume production environments, facilitating efficient pick-and-place manufacturing processes.

Applications:

The versatility of the SMCJ14CAE3/TR13 allows it to be used across various sectors. It is particularly useful in:

  • Power supply circuits
  • Data communication systems
  • Consumer electronics such as TVs, PCs, and smartphones
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

With its robust protection features and reliable performance, the SMCJ14CAE3/TR13 from Microchip Technology is an essential component for designers seeking to enhance the durability and safety of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess