EN
  • EN
  • DE

SMBJ5945BE3/TR13

Part No SMBJ5945BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 51.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5945
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280395-SMBJ5945BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5945BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5945BE3/TR13 Zener Diode

The SMBJ5945BE3/TR13 from Microchip Technology is a state-of-the-art Zener diode, designed to provide superior voltage regulation with a minimal footprint. Engineered for optimal performance, this device is an excellent choice for a variety of electronic applications where precise voltage control is essential.

Key Features:

  • Voltage Range: The SMBJ5945BE3/TR13 offers a Zener voltage of 62V, making it suitable for applications that require a specific voltage regulation within this range.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can withstand significant power levels, making it robust for various circuit configurations.
  • Package Type: Enclosed in a DO-214AA (SMB) package, the device is compact and suitable for surface-mounted technology (SMT), allowing for efficient use of PCB space.
  • High Reliability: The product is designed with high-quality materials and manufacturing processes, ensuring a reliable performance over its lifespan.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive means that the SMBJ5945BE3/TR13 is environmentally friendly and free from harmful substances like lead, making it a responsible choice for electronic manufacturers.

Applications:

The SMBJ5945BE3/TR13 is versatile and can be used in a wide range of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial systems

Quality and Support:

Microchip Technology is known for its commitment to quality and customer support. The SMBJ5945BE3/TR13 is backed by Microchip's rigorous testing and quality assurance processes, ensuring that customers receive a product that meets the highest standards. Furthermore, Microchip provides comprehensive technical support for their products, including detailed datasheets, application notes, and customer service to assist with any design or implementation questions.

Whether you're designing a new system or upgrading an existing one, the SMBJ5945BE3/TR13 Zener diode from Microchip Technology offers the performance and reliability you need to ensure stable voltage regulation in your electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess