EN
  • EN
  • DE

SMBJ5945B/TR13

Part No SMBJ5945B/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 120 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 51.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5945
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280394-SMBJ5945B/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5945B/TR13 CAD Model

Description

Microchip Technology SMBJ5945B/TR13 Zener Diode

The SMBJ5945B/TR13 from Microchip Technology is a high-quality Zener diode designed to offer excellent voltage regulation and protection for a wide range of electronic applications. This Zener diode is a popular choice among engineers and technicians for its reliability, robust construction, and versatile performance characteristics.

Key Features:

  • Voltage Regulation: The SMBJ5945B/TR13 provides a Zener voltage of 62V, making it suitable for voltage regulation tasks in circuits requiring precise voltage control.
  • Power Dissipation: With a power dissipation of 1.5W, this diode can handle significant energy, ensuring stable operation under various conditions.
  • Package Type: This component comes in an SMB package, which is known for its compact size and surface-mount capability, allowing for efficient use of PCB space.
  • High Surge Capability: It is designed to withstand high surge events, providing additional protection against voltage spikes and transients.
  • Thermal Stability: The SMBJ5945B/TR13 operates over a broad temperature range, maintaining performance from -55°C up to +150°C.
  • RoHS Compliant: This product is RoHS compliant, ensuring it meets the latest environmental standards and restrictions on hazardous substances.

Applications:

The SMBJ5945B/TR13 is ideal for a variety of applications where voltage regulation and protection are critical. It is commonly used in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment
  • Automotive electronics

Microchip Technology's commitment to quality means that the SMBJ5945B/TR13 is manufactured to the highest standards, ensuring reliable performance and longevity in your projects. Whether you're designing a new device or repairing existing equipment, this Zener diode is an excellent choice for maintaining voltage stability and protecting sensitive components.

For detailed specifications and application notes, it is recommended to consult the datasheet and technical resources provided by Microchip Technology to ensure proper usage and implementation of the SMBJ5945B/TR13 in your electronic designs.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess