EN
  • EN
  • DE

SMBJ5941AE3/TR13

Part No SMBJ5941AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 67 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5941
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280563-SMBJ5941AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5941AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5941AE3/TR13 Zener Diode

The SMBJ5941AE3/TR13 from Microchip Technology is a high-quality Zener diode, designed to provide precise voltage regulation and protection for electronic circuits. This component is a part of Microchip's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • Voltage Regulation: The SMBJ5941AE3/TR13 offers excellent voltage stability, ensuring that your circuits maintain a constant voltage level even under varying load conditions.
  • Power Dissipation: With a power dissipation rating of 1.5W, this Zener diode can handle a significant amount of energy, making it suitable for a variety of power applications.
  • Package Type: The device comes in a surface-mount SMB (DO-214AA) package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand high surge events, providing robust protection against voltage transients and spikes, which is critical for the longevity of sensitive electronic components.
  • Wide Voltage Range: The SMBJ5941AE3/TR13 Zener diode is available in a broad range of nominal Zener voltages, making it versatile for different design requirements.

Applications

The SMBJ5941AE3/TR13 is ideal for use in a variety of applications where voltage regulation and protection are paramount. Common applications include:

  • Power supply circuits
  • Automotive electronics
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SMBJ5941AE3/TR13 Zener diode is manufactured with this commitment in mind, ensuring that it performs consistently over time and under various environmental conditions. It is suitable for commercial-grade applications that require a dependable solution for voltage regulation and circuit protection.

Overall, the SMBJ5941AE3/TR13 Zener diode from Microchip Technology is an excellent choice for designers and engineers looking for a reliable component that offers both protection and precision in voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess