EN
  • EN
  • DE

SMBJ5928AE3/TR13

Part No SMBJ5928AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5928
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280932-SMBJ5928AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5928AE3/TR13 CAD Model

Description

Microchip Technology SMBJ5928AE3/TR13 Product Overview

The SMBJ5928AE3/TR13 from Microchip Technology is a robust and reliable Zener diode, designed to provide precision voltage regulation and protection for a wide range of electronic applications. This component is an essential choice for engineers looking for a stable and consistent performance in their circuit designs.

Key Features

  • Voltage Regulation: The SMBJ5928AE3/TR13 offers excellent voltage regulation capabilities, ensuring that your circuits receive a constant voltage level, which is critical for sensitive electronics.
  • High Power Rating: With a power rating of 1.5W, this Zener diode can dissipate significant amounts of power, making it suitable for high-power applications.
  • Surface-Mount Package: The device comes in a DO-214AA package, also known as an SMB package, which is ideal for automated surface-mount assembly processes, saving time and reducing manufacturing costs.
  • Wide Voltage Range: The SMBJ5928AE3/TR13 is available in a range of Zener voltages, providing flexibility in choosing the right level of voltage protection for your specific needs.
  • Thermal Stability: This Zener diode is designed to maintain its performance over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The SMBJ5928AE3/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Automotive electronics where consistent voltage is crucial
  • Industrial equipment requiring stable voltage under varying loads

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ5928AE3/TR13 is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance. The reliability of this Zener diode makes it a preferred choice for designers and engineers looking to create durable and long-lasting electronic products.

Whether you're designing power management systems or looking to add voltage protection to your electronic designs, the SMBJ5928AE3/TR13 from Microchip Technology is an excellent choice that combines efficiency, reliability, and versatility.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess