EN
  • EN
  • DE

SMBJ4762AE3/TR13

Part No SMBJ4762AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 200 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 62.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4762
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280303-SMBJ4762AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4762AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4762AE3/TR13 Zener Diode

The SMBJ4762AE3/TR13 from Microchip Technology is a high-quality Zener diode designed to offer excellent voltage regulation with a nominal Zener voltage of 82V. This product is part of Microchip's robust voltage regulator portfolio, providing a reliable solution for circuit protection and voltage reference applications across various industries.

Key Features

  • Zener Voltage: The device has a precise Zener voltage of 82V, making it suitable for applications that require accurate voltage clamping.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, ensuring stable operation under a range of conditions.
  • Surface Mount Package: The SMBJ4762AE3/TR13 is offered in a DO-214AA (SMB) package, which is ideal for automated surface-mount assembly processes and saves valuable board space.
  • High Surge Capability: This diode is capable of withstanding high surge events, providing reliable protection against voltage transients and spikes that could potentially damage sensitive electronic components.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for use in various environmental conditions without compromising performance.

Applications

The SMBJ4762AE3/TR13 is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial control equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBJ4762AE3/TR13 is no exception. It is manufactured to high standards, ensuring that each diode performs reliably over its lifespan. Customers can trust this component to provide consistent performance and protect their electronic designs from voltage-related issues.

Overall, the SMBJ4762AE3/TR13 Zener diode is an excellent choice for designers who require a compact, high-performance voltage regulator with the capability to handle significant power levels and protect against voltage transients.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess