EN
  • EN
  • DE

SMBJ5919C/TR13

Part No SMBJ5919C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5919
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280535-SMBJ5919C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5919C/TR13 CAD Model

Description

Microchip Technology SMBJ5919C/TR13 Zener Diode

The SMBJ5919C/TR13 from Microchip Technology is a high-quality Zener diode that offers excellent voltage regulation and protection features for various electronic applications. This Zener diode is designed to provide a precise voltage reference and overvoltage protection in a compact, surface-mount package, making it suitable for high-density circuit designs.

Key Features

  • Voltage Range: The SMBJ5919C/TR13 provides a Zener voltage range that ensures reliable operation and stability across various applications.
  • Power Dissipation: With its power dissipation capabilities, this Zener diode can withstand high power levels, making it ideal for protecting sensitive electronic components.
  • Package Type: Packaged in a DO-214AA (SMB) surface-mount format, it is perfect for automated assembly processes and space-constrained applications.
  • High Surge Capability: The device can handle surge currents efficiently, ensuring that it can protect circuits from transient voltage spikes.
  • Temperature Stability: The Zener diode operates effectively over a broad temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications

The SMBJ5919C/TR13 is versatile and can be used in a range of applications such as:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in precision circuits
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SMBJ5919C/TR13 Zener diode is no exception, as it is manufactured to the highest standards to ensure consistent performance and longevity. Whether you are designing a new circuit or looking for a replacement component, this Zener diode is an excellent choice for your voltage regulation and protection needs.

In summary, the SMBJ5919C/TR13 from Microchip Technology is a robust and reliable Zener diode that offers precise voltage regulation, high surge capability, and temperature stability in a compact, surface-mount package. Its versatility makes it suitable for a wide array of electronic applications, where consistent performance is critical.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess