EN
  • EN
  • DE

SMBJ5375BE3/TR13

Part No SMBJ5375BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 82 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 65 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 59 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5375
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280300-SMBJ5375BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5375BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5375BE3/TR13 Product Overview

The SMBJ5375BE3/TR13 from Microchip Technology stands as a testament to the company's commitment to providing robust and reliable electronic components. This product is a surface-mount Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events.

Key Features

  • High Surge Capability: With its ability to handle large transient power surges, the SMBJ5375BE3/TR13 ensures that devices remain safe and functional even under extreme electrical stress.
  • Unidirectional Protection: This TVS diode offers unidirectional protection, making it ideal for safeguarding circuits that have a defined line polarity.
  • Low Leakage Current: It is engineered to have a minimal leakage current, which enhances the overall energy efficiency of the application it is used in.
  • Surface Mount Package: The device comes in a DO-214AA package, also known as an SMB package, which allows for efficient use of PCB space and is suitable for automated assembly processes.
  • RoHS Compliant: Compliance with the Restriction of Hazardous Substances (RoHS) directive makes this product environmentally friendly and suitable for use in a wide range of markets.

Applications

The SMBJ5375BE3/TR13 is versatile and can be used across various applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Power Supply Units
  • Portable Devices

Quality and Reliability

Microchip Technology is known for its high-quality products, and the SMBJ5375BE3/TR13 is no exception. It is built to meet stringent industry standards, ensuring that it performs reliably even in the most demanding situations. The product's robust design and manufacturing process mean that customers can integrate it into their systems with confidence, knowing that it will provide the protection needed to keep their electronic devices safe.

In conclusion, the SMBJ5375BE3/TR13 from Microchip Technology is an excellent choice for designers looking for a TVS diode that combines efficiency, reliability, and compact design. Its ability to withstand high transient voltages and its compliance with environmental standards make it an essential component in the protection of modern electronic circuits.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess