EN
  • EN
  • DE

SMBJ5372AE3/TR13

Part No SMBJ5372AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 42 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 44.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5372
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280424-SMBJ5372AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5372AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5372AE3/TR13 - A Robust Zener Diode Solution

Microchip Technology's SMBJ5372AE3/TR13 is a high-performance Zener diode designed to provide precise voltage regulation and protection for a wide range of electronic applications. This component is part of Microchip's renowned SMBJ series, which is known for its reliability and efficiency in circuit protection. The SMBJ5372AE3/TR13 is a perfect choice for designers looking for a robust voltage regulation solution.

Key Features

  • Voltage Regulation: The SMBJ5372AE3/TR13 operates as a Zener diode, offering a nominal Zener voltage that ensures stable and regulated output in your circuits.
  • Surge Protection: This device is capable of withstanding high transient surges, making it suitable for protecting sensitive electronics against voltage spikes.
  • Power Dissipation: With its ability to dissipate high power levels, the SMBJ5372AE3/TR13 ensures that your devices operate within safe thermal limits.
  • Surface-Mount Package: The component comes in a DO-214AA package, which is ideal for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB design.
  • High Reliability: Manufactured by Microchip Technology, a leader in semiconductor solutions, the SMBJ5372AE3/TR13 is designed with high-quality standards, ensuring long-term reliability for your products.

Applications

The SMBJ5372AE3/TR13 is versatile and can be used in various applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems that require consistent voltage levels
  • Industrial equipment with sensitive microcontrollers and sensors
  • Automotive electronics that demand robust protection against voltage transients
  • Power supply units where voltage stabilization is critical

With its ability to offer both protection and precision, the SMBJ5372AE3/TR13 from Microchip Technology is an excellent choice for designers and engineers who require a reliable Zener diode for their electronic designs. Whether you are working on a small-scale project or a large industrial application, this component ensures your circuits are safeguarded and performing at their best.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess