EN
  • EN
  • DE

SMBJ5367AE3/TR13

Part No SMBJ5367AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 31 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5367
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280578-SMBJ5367AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5367AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5367AE3/TR13 Product Overview

The SMBJ5367AE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection in a wide range of electronic applications. This device is part of Microchip's robust voltage regulation solutions that cater to the needs of various industries, from consumer electronics to automotive systems.

Key Features

  • Voltage Regulation: The SMBJ5367AE3/TR13 is designed to maintain a stable voltage level, making it an essential component for protecting sensitive electronics from voltage spikes and surges.
  • High Power Rating: This Zener diode can handle a substantial amount of power, which makes it suitable for high-demand applications.
  • Surface-Mount Package: The device comes in a surface-mount DO-214AA package, also known as an SMB package, which allows for efficient space utilization on printed circuit boards (PCBs).
  • Temperature Range: It operates within a wide temperature range, ensuring performance stability across various environmental conditions.
  • RoHS Compliant: The SMBJ5367AE3/TR13 adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in regions with strict hazardous material regulations.

Applications

The versatility of the SMBJ5367AE3/TR13 Zener diode makes it ideal for a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Computer hardware
  • Telecommunication devices

Microchip Technology's commitment to quality ensures that the SMBJ5367AE3/TR13 Zener diode is a reliable choice for designers looking to incorporate voltage regulation and protection features into their electronic systems. Its combination of high power handling, temperature resilience, and compliance with environmental standards makes it a versatile component for a broad spectrum of applications.

Whether you're developing a new product or seeking to improve an existing one, the SMBJ5367AE3/TR13 from Microchip Technology is a solid choice for ensuring the longevity and reliability of your electronic devices.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess