EN
  • EN
  • DE

SMBJ5356BE3/TR13

Part No SMBJ5356BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 19 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5356
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280798-SMBJ5356BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5356BE3/TR13 CAD Model

Description

Microchip Technology SMBJ5356BE3/TR13 Zener Diode

The SMBJ5356BE3/TR13 from Microchip Technology is a robust Zener diode that offers a reliable solution for voltage regulation and protection in a wide range of electronic applications. This component is designed to maintain a stable voltage level, making it an essential part of power management systems. With its precise voltage regulation capabilities, it is ideal for use in sensitive electronics where consistent voltage is crucial.

This Zener diode comes in a compact SMB package, which is highly valued for its small footprint on printed circuit boards (PCBs), allowing for efficient use of space in densely packed electronic assemblies. The device's surface-mount form factor facilitates automated assembly processes, leading to increased manufacturing efficiency and reduced production costs.

The SMBJ5356BE3/TR13 is characterized by its breakdown voltage of 56V, which ensures that it can comfortably handle voltage spikes and surges without compromising the integrity of the electronic system it protects. Its power dissipation of 5W makes it suitable for high-power applications, providing a buffer against potentially damaging voltage transients.

Microchip Technology has designed the SMBJ5356BE3/TR13 with operational reliability in mind. It features a fast response time, responding swiftly to overvoltage conditions, thus safeguarding sensitive components from electrical stress. The diode also boasts a wide operating temperature range, ensuring consistent performance across various environmental conditions.

The SMBJ5356BE3/TR13 is supplied in tape and reel packaging, denoted by the 'TR13' suffix, which is optimized for automated pick-and-place equipment, further streamlining the manufacturing process. This packaging ensures that the diodes are well-protected during shipping and handling, reducing the risk of damage prior to assembly.

Overall, the SMBJ5356BE3/TR13 Zener diode from Microchip Technology is a high-quality, reliable component that offers excellent voltage regulation, surge protection, and ease of integration into various electronic systems, making it a go-to choice for engineers and designers looking for a dependable voltage management solution.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess