EN
  • EN
  • DE

SMBJ5351C/TR13

Part No SMBJ5351C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 14 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 10.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5351
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280900-SMBJ5351C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5351C/TR13 CAD Model

Description

Microchip Technology's SMBJ5351C/TR13 Product Overview

The SMBJ5351C/TR13 is a high-quality Zener diode product from Microchip Technology, a global leader in microcontroller and analog semiconductors. This Zener diode is designed to provide a reliable voltage regulation solution in a compact SMB (Surface-Mounted Device) package. With its precise voltage control and robust design, the SMBJ5351C/TR13 is an ideal choice for a wide range of electronic applications, including power supply circuits, voltage reference, and protection circuits.

Key Features

  • Regulated Voltage: This Zener diode offers a stable and precise voltage regulation, ensuring consistent performance for sensitive electronic components.
  • High Power Rating: With its ability to dissipate high power, the SMBJ5351C/TR13 is suitable for handling surge and transient power demands.
  • Surface-Mount Package: The SMB package allows for efficient use of PCB space, making it perfect for compact designs and high-density circuit boards.
  • Thermal Resistance: It features a low thermal resistance that facilitates better heat dissipation, contributing to the device's reliability and longevity.

Applications

The SMBJ5351C/TR13 Zener diode is versatile and can be used in various applications, including:

  • Consumer electronics such as televisions and computers
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Power management circuits

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SMBJ5351C/TR13 Zener diode is no exception, with rigorous testing and quality control measures in place to ensure it meets the needs of even the most demanding applications.

Environmental Compliance

The SMBJ5351C/TR13 is manufactured with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for eco-conscious businesses and consumers who prioritize environmentally friendly products.

In summary, the SMBJ5351C/TR13 from Microchip Technology is a top-tier Zener diode that offers precision, power, and reliability for a multitude of electronic applications. Its compact form factor, combined with Microchip's commitment to quality, makes it a smart choice for designers and engineers looking to incorporate stable voltage regulation into their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess