EN
  • EN
  • DE

SMBJ5347BE3/TR13

Part No SMBJ5347BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 7.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ5347
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280999-SMBJ5347BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ5347BE3/TR13 CAD Model

Description

Microchip Technology's SMBJ5347BE3/TR13 Zener Diode

The SMBJ5347BE3/TR13 from Microchip Technology is a robust Zener diode designed to offer reliable voltage regulation and protection in a variety of electronic circuits. This Zener diode is a preferred choice for engineers and designers looking for a component that can provide stable performance and is capable of handling transient voltage spikes and surges.

Key Features

  • Diode Configuration: Single
  • Nominal Zener Voltage: 10V
  • Zener Tolerance: ± 5%
  • Power Dissipation: 5W, providing ample capacity for absorbing transient energy and power regulation.
  • Package / Case: DO-214AA, also known as SMB, which is a compact and surface-mountable form factor, ideal for space-constrained applications.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliable operation in extreme conditions.
  • Qualification: AEC-Q101 qualified, making it suitable for automotive applications that demand higher reliability and performance standards.

The SMBJ5347BE3/TR13 is engineered to provide a precise breakdown voltage, which is crucial for the stabilization of the voltage across sensitive components in electronic circuits. Its fast response time to voltage transients makes it an excellent choice for protecting against overvoltage conditions that can occur due to load dump, inductive switching, or lightning strikes.

Due to its high power dissipation capability, the SMBJ5347BE3/TR13 is also well-suited for use in power supply circuits, where it can act as a safety net by clamping potentially harmful overvoltages, thus safeguarding downstream components. Its compact SMB package allows for efficient use of PCB real estate, which is especially beneficial in modern, miniaturized electronic designs.

Whether used in industrial, commercial, or automotive applications, the SMBJ5347BE3/TR13 is a testament to Microchip Technology's commitment to providing high-quality, reliable components that meet the stringent requirements of today's electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess