EN
  • EN
  • DE

SMBJ4753/TR13

Part No SMBJ4753/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4753
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280632-SMBJ4753/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4753/TR13 CAD Model

Description

Microchip Technology's SMBJ4753/TR13 Zener Diode

Microchip Technology's SMBJ4753/TR13 is a robust Zener diode designed to provide excellent voltage regulation and protection features for a wide range of electronic applications. This component is a testament to Microchip's commitment to reliability and performance, catering to the needs of engineers and designers in various industries.

Key Features

  • Voltage Regulation: The SMBJ4753/TR13 offers a nominal Zener voltage of 36V, which makes it suitable for stabilizing voltage and providing a reference in power supply circuits.
  • Power Dissipation: With its ability to dissipate up to 5 watts of power, this Zener diode can handle significant energy and is ideal for high-power applications.
  • Surge Protection: This component is capable of withstanding surge events, ensuring that sensitive electronic circuits are protected from voltage spikes and transients.
  • Package: The SMBJ4753/TR13 comes in a DO-214AA package, also known as an SMB package, which is known for its compact size and surface-mount capability, making it suitable for high-density circuit boards.
  • Temperature Range: It operates within a wide junction temperature range of -55°C to +150°C, ensuring reliable performance across various environmental conditions.

Applications

The SMBJ4753/TR13 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Overvoltage protection circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment

Microchip Technology's SMBJ4753/TR13 Zener diode is a solid choice for designers looking for a reliable voltage regulation solution that can also protect against voltage transients. Its robust design, coupled with the quality assurance of Microchip Technology, ensures that it meets the stringent requirements of modern electronic devices and systems. Whether for commercial, industrial, or high-reliability applications, the SMBJ4753/TR13 is engineered to deliver consistent performance and peace of mind.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess