EN
  • EN
  • DE

SMBJ4750AE3/TR13

Part No SMBJ4750AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 35 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4750
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280699-SMBJ4750AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4750AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ4750AE3/TR13 Zener Diode

The SMBJ4750AE3/TR13 is a robust Zener diode product from the reputable manufacturer Microchip Technology, designed to provide reliable voltage regulation and protection for a wide range of electronic applications. This Zener diode is a popular choice among engineers and designers for its high performance and quality assurance that Microchip Technology is known for.

With a Zener voltage of 75V and a power dissipation of 5W, the SMBJ4750AE3/TR13 is suitable for use in overvoltage protection circuits, voltage stabilization tasks, and as a reference element in precision applications. The device's high power rating ensures that it can handle transient power spikes without damage, making it an ideal component for safeguarding sensitive electronic systems.

The SMBJ4750AE3/TR13 comes in a DO-214AA (SMB) package, which is a surface-mount package known for its compact size and ease of integration into various circuit designs. This package type allows for efficient use of PCB space, which is essential in today's miniaturized electronic products. Additionally, the component is provided in tape and reel packaging (denoted by the "/TR13" suffix), facilitating automated pick-and-place assembly processes, thus enhancing production efficiency and reducing manufacturing costs.

Key features of the SMBJ4750AE3/TR13 include its excellent clamping capability, fast response time, and low incremental surge resistance. These characteristics make it highly effective in protecting against voltage transients such as lightning strikes, electrical fast transients, and switching noise. Furthermore, the device is compliant with the RoHS directive, which ensures that it is free from hazardous substances, making it an environmentally friendly choice for modern electronics.

Overall, the SMBJ4750AE3/TR13 Zener diode from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of high power capacity, compact design, and compliance with environmental standards make it a versatile and responsible choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess