EN
  • EN
  • DE

SMAJ4732AE3/TR13

Part No SMAJ4732AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 2W DO214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Zener Diode 4.7 V 2 W ±5% Surface Mount DO-214AC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC
Family Name SMAJ473
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 7500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895672-SMAJ4732AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4732AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4732AE3/TR13 Product Overview

The SMAJ4732AE3/TR13 is a robust Zener diode product from Microchip Technology, a leader in the semiconductor industry. This component is designed to provide precision voltage regulation and protection for a wide range of electronic circuits. With its precise Zener voltage and high reliability, it is an excellent choice for designers looking to stabilize voltage and protect sensitive electronics from overvoltage transients.

Key Features

  • Zener Voltage: The SMAJ4732AE3/TR13 offers a Zener voltage of 4.7V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, making it suitable for higher power applications.
  • Package: The device comes in a DO-214AC (SMA) package, which is known for its compact size and excellent power handling capabilities. This surface-mount package allows for efficient assembly and space-saving design on printed circuit boards (PCBs).
  • High Surge Capability: It is designed to withstand surge events, providing reliable protection against voltage spikes that could otherwise damage electronic components.
  • Temperature Range: The operating temperature range for the SMAJ4732AE3/TR13 spans from -55°C to +150°C, ensuring stable performance across a wide range of environmental conditions.

Applications

The versatility of the SMAJ4732AE3/TR13 makes it suitable for various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SMAJ4732AE3/TR13 is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and longevity in the most demanding applications.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess