EN
  • EN
  • DE

SMBJ4731E3/TR13

Part No SMBJ4731E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4731
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280598-SMBJ4731E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4731E3/TR13 CAD Model

Description

Microchip Technology's SMBJ4731E3/TR13: A Robust Zener Voltage Regulator

Microchip Technology's SMBJ4731E3/TR13 is a high-quality Zener voltage regulator designed for electronic enthusiasts and professionals alike. This precision device comes from a trusted leader in the semiconductor industry, providing reliable and efficient voltage regulation solutions. The SMBJ4731E3/TR13 is part of Microchip's extensive range of Zener diodes, known for their durability and performance.

The SMBJ4731E3/TR13 is a surface-mount device (SMD) that comes in a convenient SMB package, making it suitable for high-density circuit board designs. With its compact form factor, this Zener diode ensures a minimal footprint on your PCB, allowing for more efficient use of space without compromising on functionality.

Featuring a nominal Zener voltage of 18 volts, the SMBJ4731E3/TR13 is designed to provide a stable reference voltage in a variety of applications. This makes it an ideal choice for voltage regulation tasks in power supply circuits, where maintaining a constant voltage is crucial for the performance and longevity of electronic components.

One of the key advantages of the SMBJ4731E3/TR13 is its high power dissipation capability. With a power rating of 1 watt, this Zener diode can handle significant power levels, making it suitable for more demanding applications where other voltage regulators might fail. The device also offers excellent thermal performance, ensuring it operates within safe temperature ranges even under high power conditions.

The SMBJ4731E3/TR13 is also characterized by its low dynamic impedance and fast response time to voltage transients, providing effective protection against voltage spikes and surges. This feature is particularly valuable in protecting sensitive electronic components from damage caused by unexpected voltage fluctuations.

Whether you are designing power management systems, looking to stabilize voltage in telecommunications equipment, or simply need a robust voltage reference in your next project, the SMBJ4731E3/TR13 from Microchip Technology is an excellent choice. Its combination of compact design, high power dissipation, and reliable performance make it a go-to component for engineers and designers seeking quality and durability in their voltage regulation solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess