EN
  • EN
  • DE

SMBJ4731A/TR13

Part No SMBJ4731A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4731
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280592-SMBJ4731A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4731A/TR13 CAD Model

Description

Microchip Technology SMBJ4731A/TR13 Zener Diode

The SMBJ4731A/TR13 from Microchip Technology is a high-quality Zener diode designed for a wide range of voltage regulation and transient suppression applications. This Zener diode offers a nominal Zener voltage of 30V, providing a reliable voltage reference for your electronic circuits. The device is packaged in a SMB (DO-214AA) package, ensuring a compact footprint while still offering robust performance.

The SMBJ4731A/TR13 is capable of handling up to 1W of power dissipation, making it suitable for medium-power applications. This capability ensures stability and longevity, even under conditions of fluctuating power or occasional voltage spikes. The diode's silicon construction provides excellent thermal performance, ensuring that it operates within a wide temperature range of -55°C to +150°C, making it a versatile choice for various environments.

This Zener diode is supplied in tape and reel packaging, designated by the "/TR13" suffix, which facilitates automated pick-and-place assembly processes, enhancing manufacturing efficiency and reducing assembly costs. The tape and reel method is particularly beneficial for high-volume production runs.

Featuring fast response times, the SMBJ4731A/TR13 is an excellent choice for protecting sensitive electronics from voltage transients such as electrostatic discharge (ESD), electrical fast transients (EFT), and induced lightning surges. Its quick reaction to over-voltage events helps to safeguard integrated circuits and other critical components from potential damage.

With its combination of compact size, power handling capabilities, and robust protection features, the SMBJ4731A/TR13 Zener diode from Microchip Technology is an ideal component for use in a variety of applications, including consumer electronics, telecommunications systems, industrial controls, and automotive electronics. Whether you're designing a power supply, protecting a communication port, or ensuring the stability of a sensitive sensor circuit, this Zener diode offers reliable performance and peace of mind.

For engineers and designers looking for a reliable voltage regulation solution, the SMBJ4731A/TR13 from Microchip Technology stands out as a solid choice, delivering both performance and durability in a small package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess