EN
  • EN
  • DE

SMBJ20AE3/TR13

Part No SMBJ20AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 18.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ20
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299305-SMBJ20AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ20AE3/TR13 CAD Model

Description

The SMBJ20AE3/TR13 from Microchip Technology is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This robust component is part of Microchip's extensive range of circuit protection devices, engineered to ensure the longevity and reliability of your electronics.

Featuring a standoff voltage of 20V, the SMBJ20AE3/TR13 is capable of safeguarding circuits by clamping excessive transient voltages to a safe level before they can cause any damage. This particular model is packaged in a DO-214AA (SMB) package, which is known for its compact footprint and its ability to handle high surge power. The “E3” designation indicates that this device is RoHS compliant, and the “/TR13” suffix denotes that the components are provided in tape and reel packaging, which facilitates efficient automated assembly processes, making it an ideal choice for high-volume production.

The SMBJ series is characterized by its fast response time, typically in the picosecond range, ensuring that protection is immediate and effective. With a peak pulse power dissipation of 600W for a 10/1000μs waveform, the SMBJ20AE3/TR13 is capable of handling significant surge events without faltering. Its low incremental surge resistance helps to reduce the voltage over the protected area during a surge event.

Ideal for use in a variety of applications, the SMBJ20AE3/TR13 is designed to meet the rigorous standards of the IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) standards. Whether it's used in consumer electronics, automotive systems, industrial controls, or telecommunications infrastructure, this TVS diode ensures that sensitive components are shielded from the unpredictable nature of transient voltages.

In summary, the SMBJ20AE3/TR13 TVS diode from Microchip Technology is a highly reliable, efficient, and crucial component for protecting your electronic designs from voltage transients. Its robust design, compliance with international standards, and automatic assembly-friendly packaging make it an excellent choice for designers seeking to enhance the durability of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess