EN
  • EN
  • DE

SMBJ18CE3/TR13

Part No SMBJ18CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 32.2V
Current - Peak Pulse (10/1000µs) 18.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ18
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299519-SMBJ18CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ18CE3/TR13 CAD Model

Description

Microchip Technology SMBJ18CE3/TR13 Product Overview

The SMBJ18CE3/TR13 from Microchip Technology is a robust and high-performance transient voltage suppression (TVS) diode designed to protect sensitive electronics from voltage spikes and transients. This device is specifically engineered to safeguard circuits against severe voltage transients such as those induced by lightning, electrostatic discharge (ESD), and other sudden electrical energy surges. The SMBJ18CE3/TR13 is an ideal solution for a wide range of applications, including industrial systems, consumer electronics, automotive electronics, and communication infrastructure.

Key Features

  • Stand-Off Voltage: The device offers a stand-off voltage of 18V, making it suitable for protecting circuits operating at this voltage level.
  • Peak Pulse Power: With a peak pulse power rating of 600W for a 10/1000μs waveform, this diode can handle significant power surges without compromising the integrity of the protected circuit.
  • Package Type: It comes in a DO-214AA package, also known as SMB, which is compact and suitable for surface-mount technology (SMT), allowing for efficient use of PCB space.
  • High Reliability: The SMBJ18CE3/TR13 is designed to meet the rigorous standards of the industry, offering reliable performance even under challenging conditions.
  • Low Leakage Current: The device has a low leakage current, ensuring minimal power loss during normal operation and enhancing the overall efficiency of the system it protects.
  • RoHS Compliant: In line with environmental standards, the TVS diode is RoHS compliant, minimizing the use of hazardous substances in electronic components.

Applications

  • Protection of I/O Interfaces
  • Voltage Regulation Modules (VRMs)
  • Microcontroller/Logic Voltage Suppression
  • Portable Electronics
  • Power Supply Protection
  • Automotive Control Systems

The SMBJ18CE3/TR13 is a testament to Microchip Technology's commitment to providing high-quality protection solutions for electronic systems. Its combination of high surge capability, compact form factor, and compliance with industry standards makes it a versatile and reliable choice for safeguarding sensitive electronics against voltage transients.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess