EN
  • EN
  • DE

93AA46B-I/ST

Part No 93AA46B-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 1Kb (64 x 16) Microwire 2 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 93AA46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA46B-I/ST-NDR
Standard Package 100
Win Source Part Number 1323473-93AA46B-I/ST
Ultra Librarian 3D Model Ultra Librarian 93AA46B-I/ST CAD Model

Description

The 93AA46B-I/ST is a high-quality, reliable serial EEPROM device from the renowned manufacturer, Microchip Technology. This component is designed for a wide range of applications where efficient data storage is critical. With its small form factor and robust feature set, the 93AA46B-I/ST is an ideal choice for developers looking to integrate non-volatile memory into their designs.

Key Features

  • Memory Size: The device boasts a 1 Kbit (128 x 8 or 64 x 16) memory size, allowing for sufficient data storage for configuration parameters, serial numbers, and calibration data.
  • Interface Type: It utilizes a serial interface for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The 93AA46B-I/ST operates at a voltage range of 1.8V to 5.5V, accommodating various logic levels and system power requirements.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Packaging: It comes in a compact SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Reliability: Microchip Technology is known for its high-reliability components, and the 93AA46B-I/ST is no exception, with a long data retention period and high endurance for write operations.

Applications

The 93AA46B-I/ST is versatile in its applications and can be used in various sectors, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Telecommunications
  • Medical Devices

Conclusion

In conclusion, the 93AA46B-I/ST from Microchip Technology is a robust and versatile EEPROM solution that offers reliable data storage capabilities for a multitude of applications. Its small size, wide voltage range, and industrial temperature resilience make it a go-to choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess