EN
  • EN
  • DE

SMBJ14AE3/TR13

Part No SMBJ14AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 23.2V
Current - Peak Pulse (10/1000µs) 25.8A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ14
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299333-SMBJ14AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ14AE3/TR13 CAD Model

Description

Microchip Technology's SMBJ14AE3/TR13 TVS Diode

The SMBJ14AE3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed by Microchip Technology to provide your electronic circuits with robust protection against voltage spikes and surges. This high-quality TVS diode is specifically tailored to safeguard sensitive semiconductor components from electrical threats such as electrostatic discharge (ESD), lightning, and other transient voltage events that can cause immediate or cumulative damage to electronic devices.

Constructed with the intent of delivering superior reliability, the SMBJ14AE3/TR13 is encased in a compact SMB (DO-214AA) package, making it an ideal choice for space-constrained applications. This TVS diode features a stand-off voltage of 14V, which ensures that it remains non-conductive under normal operating conditions, thus providing a high level of protection without impacting the performance of the protected circuit.

With a peak pulse power dissipation of 600W for a 10/1000μs waveform, this device is capable of handling significant power surges, offering peace of mind for designers and engineers. The SMBJ14AE3/TR13 is designed to respond rapidly to transient events, with a fast response time that ensures quick clamping of overvoltage events, thereby minimizing the risk of damage to the protected components.

Moreover, the SMBJ14AE3/TR13 is RoHS compliant and meets the IEC 61000-4-2 standard for ESD protection, as well as IEC 61000-4-4 and IEC 61000-4-5 for electrical fast transients and surge immunity, respectively. This demonstrates Microchip Technology's commitment to environmental sustainability and adherence to global regulatory standards for electronic components.

Whether you're developing consumer electronics, industrial control systems, or automotive applications, the SMBJ14AE3/TR13 from Microchip Technology is an excellent choice for ensuring the longevity and reliability of your products. Its robust design and impressive electrical characteristics make it a valuable component in any circuit where transient voltage protection is a concern.

Choose the SMBJ14AE3/TR13 for your next project and give your designs the protection they deserve against the unpredictable nature of electrical transients.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess