EN
  • EN
  • DE

MD8085AH/B

Part No MD8085AH/B
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description HMOS Microprocessor 8-Bit 8085 40-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078374-MD8085AH/B
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD8085AH/B CAD Model

Description

The MD8085AH/B, manufactured by Rochester Electronics, is a high-performance 8-bit microprocessor. As a mature product, it is often employed in legacy systems requiring a reliable and well-understood processor. Rochester Electronics specializes in providing long-term support for discontinued or hard-to-find components, ensuring the continued operation of equipment that relies on this processor.

Applications

  • Industrial Control Systems: Used in older programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Found in legacy test and measurement equipment, spectrum analyzers, and signal generators.
  • Military and Aerospace Systems: Employed in defense applications where long-term availability and reliability are critical.
  • Embedded Systems: Utilized in various embedded applications where a simple, cost-effective processor is required.

Features

  • 8-bit Architecture: Provides a straightforward programming model suitable for many control applications.
  • Multiplexed Address/Data Bus: Reduces pin count and simplifies system design.
  • Interrupt Handling: Supports multiple interrupt inputs for responsive system control.
  • Clock Generator: Integrated clock generator simplifies system timing.
  • TTL Compatible: Interfaces easily with other TTL logic devices.

Benefits

  • Reliability: A mature and well-understood processor known for its reliability.
  • Long-Term Availability: Rochester Electronics ensures continued availability, preventing system obsolescence.
  • Cost-Effectiveness: Suitable for applications where a high-performance processor is not required.
  • Simple Integration: Easy to integrate into existing systems due to its TTL compatibility and straightforward architecture.
  • Reduced Development Time: Mature development tools and extensive documentation facilitate rapid application development.

The MD8085AH/B offers a robust solution for systems requiring a reliable and readily available 8-bit microprocessor. Its long-term availability, cost-effectiveness, and ease of integration make it a suitable choice for a wide range of applications, particularly in legacy systems and industrial environments. The processor's architecture supports various memory and I/O configurations, providing flexibility in system design. Rochester Electronics' support guarantees that this component will remain accessible for the foreseeable future, mitigating concerns about obsolescence and ensuring the longevity of critical infrastructure.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess