EN
  • EN
  • DE

SMBG5388C/TR13

Part No SMBG5388C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 200 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 480 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 144 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5388
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280764-SMBG5388C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5388C/TR13 CAD Model

Description

Microchip Technology's SMBG5388C/TR13 Product Overview

Introducing the SMBG5388C/TR13, a state-of-the-art semiconductor device from the renowned manufacturer, Microchip Technology. This product is designed to cater to the advanced requirements of modern electronic circuits, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • Robust Voltage Regulation: The SMBG5388C/TR13 is engineered to deliver precise voltage regulation, ensuring stable operation across various devices and applications. This level of regulation is crucial for maintaining performance and preventing damage due to voltage fluctuations.
  • High Power Dissipation: With an impressive power dissipation capability, this product can handle higher currents without compromising on performance, making it suitable for power-intensive applications.
  • Surface Mount Package: The device comes in a surface-mount package, allowing for a compact footprint on the PCB and making it ideal for space-constrained applications. This packaging also facilitates easier integration into automated manufacturing processes.
  • Temperature Resilience: Designed to operate reliably over a wide temperature range, the SMBG5388C/TR13 maintains its performance even under extreme conditions, ensuring durability and longevity in harsh environments.
  • Quality and Reliability: As with all Microchip Technology products, this device is manufactured to the highest quality standards, offering exceptional reliability for critical applications that require uninterrupted operation.

Applications

The SMBG5388C/TR13 is versatile and can be used in a variety of settings, including:

  • Power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Microchip Technology's commitment to innovation is evident in the SMBG5388C/TR13, making it an ideal choice for designers and engineers seeking a reliable voltage regulation solution. Its robust design, coupled with high power handling and temperature resilience, ensures that it can meet the demands of even the most challenging applications.

Whether you're developing cutting-edge technology or looking for a dependable component for maintenance and repair, the SMBG5388C/TR13 from Microchip Technology is a choice that promises to deliver performance, quality, and reliability.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess