EN
  • EN
  • DE

SMBG5380C/TR13

Part No SMBG5380C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 170 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 86.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5380
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280938-SMBG5380C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5380C/TR13 CAD Model

Description

Product Overview: Microchip Technology SMBG5380C/TR13

The Microchip Technology SMBG5380C/TR13 is a high-quality, robust Zener diode designed for a variety of applications that require voltage regulation and transient protection. This electronic component is part of Microchip's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • Voltage Regulation: The SMBG5380C/TR13 provides excellent voltage regulation, with a nominal Zener voltage of 80V, making it suitable for a wide range of applications.
  • Power Dissipation: It is capable of dissipating up to 5W of power, ensuring stable performance even under high-power conditions.
  • Surface-Mount Package: This Zener diode comes in a surface-mount DO-215AA package, which is ideal for compact designs and automated assembly processes.
  • High Surge Capability: The device is designed to withstand high surge events, offering reliable transient protection for sensitive circuits.
  • Temperature Range: It operates within a wide temperature range, ensuring stability and functionality in various environments.

Applications

The SMBG5380C/TR13 is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication devices

Quality and Reliability

As with all Microchip products, the SMBG5380C/TR13 Zener diode is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, automotive, and consumer applications. Its robust design and reliable performance make it a preferred choice for engineers and designers looking to incorporate voltage regulation and protection features into their electronic designs.

With the SMBG5380C/TR13, Microchip Technology continues to demonstrate its commitment to providing high-quality, durable, and reliable semiconductor products that meet the evolving needs of the electronics industry.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix "/TR13", which facilitates easy handling and integration into manufacturing workflows. For more detailed specifications and ordering information, please refer to the official Microchip Technology datasheets or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess