EN
  • EN
  • DE

SMBG5373A/TR13

Part No SMBG5373A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 44 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 49 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5373
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280400-SMBG5373A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5373A/TR13 CAD Model

Description

The SMBG5373A/TR13 is a high-quality electronic component produced by Microchip Technology, a leading manufacturer known for its reliable and innovative semiconductor products. This particular component is designed to meet the demanding requirements of various applications in the electronics industry.

Key Features

  • Robust Design: The SMBG5373A/TR13 is built to withstand harsh conditions, ensuring a long operational life even in challenging environments.
  • High Performance: This component is engineered to deliver optimal performance, making it suitable for high-speed and high-precision applications.
  • Energy Efficient: With Microchip's focus on energy-saving technology, this product offers excellent power efficiency, reducing overall energy consumption.
  • Compact Footprint: The small form factor of the SMBG5373A/TR13 allows for integration into space-constrained designs without compromising functionality.

Applications

The versatility of the SMBG5373A/TR13 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Consumer Electronics
  • Medical Devices

Quality Assurance

Microchip Technology is committed to the highest standards of quality, and the SMBG5373A/TR13 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets Microchip's stringent reliability criteria.

Technical Specifications

The SMBG5373A/TR13 comes with detailed technical specifications that outline its electrical characteristics, operational limits, and physical attributes. Customers are encouraged to review the datasheet for comprehensive information to ensure compatibility and suitability for their specific application needs.

Support and Resources

Microchip Technology provides extensive support for its products. Customers can access a wealth of resources, including technical documentation, application notes, and customer service, to assist with the integration of the SMBG5373A/TR13 into their projects.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess