EN
  • EN
  • DE

SMBG5354A/TR13

Part No SMBG5354A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 17 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5354
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280837-SMBG5354A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5354A/TR13 CAD Model

Description

Microchip Technology's SMBG5354A/TR13 Product Overview

Microchip Technology's SMBG5354A/TR13 is a high-performance semiconductor device designed to meet the needs of a wide range of electronic applications. This product is part of Microchip's extensive portfolio of integrated circuits and is known for its reliability, precision, and efficiency. The SMBG5354A/TR13 is particularly suitable for applications requiring a robust voltage regulation solution.

Key Features

  • High Voltage Regulation: The SMBG5354A/TR13 is capable of handling high voltage levels, making it ideal for power management applications within industrial and automotive sectors.
  • Stable Performance: Designed with stability in mind, this component ensures consistent performance even under varying environmental conditions and load fluctuations.
  • Compact Design: The device comes in a compact package, allowing for easy integration into various circuit designs without compromising on space.
  • Temperature Resilient: It operates reliably over a wide temperature range, which is essential for applications exposed to harsh thermal environments.

Applications

The SMBG5354A/TR13 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure

Quality and Support

Microchip Technology is committed to providing high-quality products and the SMBG5354A/TR13 is no exception. The device is manufactured under strict quality control standards to ensure it meets Microchip's reliability benchmarks. Additionally, customers can benefit from Microchip's exceptional support services, including technical assistance and comprehensive documentation, to facilitate the integration of the SMBG5354A/TR13 into their projects.

Environmental Compliance

The SMBG5354A/TR13 adheres to environmental standards, ensuring that it complies with global regulations regarding hazardous substances. This commitment to environmental responsibility not only helps protect the planet but also enables the use of this component in products marketed worldwide.

In conclusion, the SMBG5354A/TR13 from Microchip Technology is a top-tier choice for designers and engineers looking for a dependable voltage regulation solution. Its combination of high performance, compact size, and environmental compliance makes it a valuable addition to any electronic system.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess