EN
  • EN
  • DE

SMBG5346AE3/TR13

Part No SMBG5346AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 7.5 µA @ 6.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5346
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280284-SMBG5346AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5346AE3/TR13 CAD Model

Description

Product Overview: SMBG5346AE3/TR13 from Microchip Technology

The SMBG5346AE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer superior voltage regulation with high level of precision and reliability. This electronic component is a part of Microchip's extensive range of semiconductor products and is tailored to meet the requirements of various applications, including power supply, industrial, and commercial systems.

Key Features

  • Voltage Regulation: The SMBG5346AE3/TR13 provides a Zener voltage of 11 volts, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 3 watts, this Zener diode can handle significant amounts of power, ensuring stable performance in demanding situations.
  • Package Type: The device comes in a DO-215AA package, also known as an SMBG package, which is known for its compact size and excellent power handling capabilities.
  • High Surge Capability: It is designed to withstand high surge currents, providing reliable protection against voltage spikes and transients in electronic circuits.
  • Temperature Stability: The Zener diode operates effectively over a wide temperature range, maintaining consistent performance even under varying environmental conditions.

Applications

The SMBG5346AE3/TR13 is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Power management systems
  • Overvoltage protection circuits
  • Voltage reference designs
  • Consumer electronics
  • Industrial equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SMBG5346AE3/TR13 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial applications. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability.

In conclusion, the SMBG5346AE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking for a reliable Zener diode with robust features and versatile application potential. Its combination of power handling, surge protection, and temperature stability makes it a valuable component in any electronic system requiring precise voltage regulation.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess