EN
  • EN
  • DE

SMBG5344A/TR13

Part No SMBG5344A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5344
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280339-SMBG5344A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5344A/TR13 CAD Model

Description

Microchip Technology's SMBG5344A/TR13: A Robust Zener Diode Solution

Microchip Technology's SMBG5344A/TR13 is a high-quality Zener diode designed to offer reliable voltage regulation and protection for a wide range of electronic applications. This Zener diode is part of the SMBG series and comes in a surface-mount DO-215AA package, which is known for its compact footprint and excellent power dissipation characteristics.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 5.6V, the SMBG5344A/TR13 provides precise voltage regulation, ensuring stable operation of the electronic circuit it is integrated with.
  • Power Dissipation: This diode has a power dissipation rating of 3W, which allows it to handle significant power levels, making it suitable for high-power applications.
  • Surge Capability: The device is capable of withstanding surge currents, thereby offering additional protection against voltage spikes and surges that could potentially damage sensitive components.
  • Temperature Stability: The SMBG5344A/TR13 operates effectively over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.
  • Package: Its DO-215AA (SMBG) package is designed for surface-mount technology (SMT), facilitating easy integration into PCB designs and contributing to a reduction in overall assembly costs.

Applications

The SMBG5344A/TR13 Zener diode is a versatile component suitable for a variety of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Automotive systems
  • Overvoltage protection circuits

Quality and Reliability

As with all Microchip products, the SMBG5344A/TR13 is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is designed to meet or exceed industry standards for Zener diode performance, making it a trusted choice for engineers and designers seeking components that deliver both protection and precision.

Whether you're designing a new power management system or looking to retrofit an existing one, the SMBG5344A/TR13 from Microchip Technology is an excellent choice for maintaining voltage integrity and protecting your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess