EN
  • EN
  • DE

SMBG5340AE3/TR13

Part No SMBG5340AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5340
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280484-SMBG5340AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5340AE3/TR13 CAD Model

Description

Microchip Technology's SMBG5340AE3/TR13 Product Overview

The SMBG5340AE3/TR13 is a state-of-the-art electronic component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a testament to Microchip's commitment to providing high-quality and reliable components for a wide range of applications.

Key Features

  • Package Type: The SMBG5340AE3/TR13 is presented in a surface-mount DO-215AA package, which is known for its small footprint and ease of integration into various circuit designs. This packaging allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Configuration: This product is designed as a single diode, optimized for voltage regulation, protection, and signal rectification in electronic circuits.
  • Quality and Reliability: Microchip Technology's rigorous quality control and testing ensure that the SMBG5340AE3/TR13 meets the highest standards of reliability and performance.

Applications

The versatility of the SMBG5340AE3/TR13 makes it suitable for a variety of applications, including:

  • Power supply regulation
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics
  • Industrial control systems

Technical Specifications

  • Operating Temperature Range: The component is designed to operate within a wide temperature range, ensuring stability and functionality under various environmental conditions.
  • RoHS Compliant: In line with global environmental standards, the SMBG5340AE3/TR13 is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.
  • Tape and Reel Packaging: Supplied in TR13 (tape and reel) format, this product is suitable for automated mass production, allowing for efficient and cost-effective manufacturing processes.

Microchip Technology's SMBG5340AE3/TR13 is a prime example of the company's dedication to innovation and excellence in the semiconductor industry. Whether you're developing advanced automotive systems or designing the next generation of consumer electronics, this component provides the reliability and performance you need to bring your projects to life.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess